Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 11 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Socket Mating Square Post Dimension : 1.14 MM [.045 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range (MM) : 1.7 - 2.9 Wire Size (MMSQ) : .3 - .89 Wire Size (AWG) : 22 - 18
Electrical Characteristics Operating Voltage (VAC) : 600
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 4000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-131 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 11
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Retention Within Housing : With
- Contact Type : Socket
- Mating Square Post Dimension : 1.14 MM [.045 INCH ]
- Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range (MM) : 1.7 - 2.9
- Wire Size (MMSQ) : .3 - .89
- Wire Size (AWG) : 22 - 18
Electrical Characteristics
- Operating Voltage (VAC) : 600
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 4000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-131 - 221 DEGF ]