TE Connectivity Connector Contacts 2484144-2

Description
Contact Features Contact Base Material : Copper-Nickel-Tin Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Size : 1.3mm Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .081 - .0127 Wire Size (AWG) : 28 - 30 Wire Size (CMA) : 159.8 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper-Nickel-Tin Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Size : 1.3mm Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .081 - .0127 Wire Size (AWG) : 28 - 30 Wire Size (CMA) : 159.8 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2484144-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2484144-2
Connector Contacts 2484144-2
Contact Features Contact Base Material : Copper-Nickel-Tin Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : Without Contact Size : 1.3mm Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .081 - .0127 Wire Size (AWG) : 28 - 30 Wire Size (CMA) : 159.8 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Contact Features


  • Contact Base Material : Copper-Nickel-Tin
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : Without
  • Contact Size : 1.3mm
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .081 - .0127
  • Wire Size (AWG) : 28 - 30
  • Wire Size (CMA) : 159.8

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2484144-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 052609-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Quick Disconnects - 1-180453-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details