TE Connectivity
PCB Terminals
2376582-2
Description
Contact Features Contact Mating Area Plating Material Thickness : 4 MICM [157.48 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ] Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 4 MICM [157.48 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 3.81 MM [.15 INCH ] PCB Hole Diameter : 1.5 MM [.059 INCH ] PCB Thickness (Recommended) : 1.6 MM [.062 INCH ] Profile Height from PCB : 10 MM [.394 INCH ] Terminal Material Thickness : .8 MM [.032 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
-
TE Connectivity
-
DigiKey
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 4 MICM [157.48 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ] Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 4 MICM [157.48 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 3.81 MM [.15 INCH ] PCB Hole Diameter : 1.5 MM [.059 INCH ] PCB Thickness (Recommended) : 1.6 MM [.062 INCH ] Profile Height from PCB : 10 MM [.394 INCH ] Terminal Material Thickness : .8 MM [.032 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 4 MICM [157.48 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ] Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 4 MICM [157.48 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 3.81 MM [.15 INCH ] PCB Hole Diameter : 1.5 MM [.059 INCH ] PCB Thickness (Recommended) : 1.6 MM [.062 INCH ] Profile Height from PCB : 10 MM [.394 INCH ] Terminal Material Thickness : .8 MM [.032 INCH ]
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 4 MICM [157.48 MICIN ]
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.3 MICM [51.18 MICIN ]
- Mating Tab Thickness : .8 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 4 MICM [157.48 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 6.35
Dimensions
- Extension Below Board : 3.81 MM [.15 INCH ]
- PCB Hole Diameter : 1.5 MM [.059 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.062 INCH ]
- Profile Height from PCB : 10 MM [.394 INCH ]
- Terminal Material Thickness : .8 MM [.032 INCH ]
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 15000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
2376582-2 |
17-2376582-2TR-ND |
|
Product Name
|
PCB Terminals |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Tin
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
17 to 21 AWG
View Details
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
13 to 17 AWG
View Details
Features
RoHS
North American
6 AWG
International
10.6 to 16.7 mm2
View Details