Configuration Features Number of Holes : 1
Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Barrel Inside Diameter : 2.54 MM , .89 MM [.035 INCH , .1 INCH ] Compatible Insulation Diameter (Max) : 2.54 MM [.1 INCH ] Compatible Insulation Diameter (Min) : 2.2 MM [.08 INCH ] Compatible Insulation Diameter Range : 2.03 - 2.54 MM [.08 - .1 INCH ] Product Length : 16.75 MM [.659 INCH ] Stud Diameter : 5.3 MM [.208 INCH ] Tongue Thickness : .5 MM [.02 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021
Electrical Characteristics Current Rating (AMP) : 2 Voltage Rating (V) : 250
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M5 Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Configuration Features
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Barrel Inside Diameter : 2.54 MM , .89 MM [.035 INCH , .1 INCH ]
- Compatible Insulation Diameter (Max) : 2.54 MM [.1 INCH ]
- Compatible Insulation Diameter (Min) : 2.2 MM [.08 INCH ]
- Compatible Insulation Diameter Range : 2.03 - 2.54 MM [.08 - .1 INCH ]
- Product Length : 16.75 MM [.659 INCH ]
- Stud Diameter : 5.3 MM [.208 INCH ]
- Tongue Thickness : .5 MM [.02 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
- Wire Size (CMA) : 404 - 1021
Electrical Characteristics
- Current Rating (AMP) : 2
- Voltage Rating (V) : 250
Industry Standards
- Government Qualified Terminal : No
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Strip/Reel
- Packaging Quantity : 8000
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Shape Description : Circular/Oval
- Stud Size : M5
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]