TE Connectivity Socket, 3.63Mm, 21-20Awg; Insulation Amp Te Connectivity 2-5332070-5

Description
SOCKET, 3.63MM, 21-20AWG; Insulation:Non Insulated; Mounting Hole Dia:1.83mm; Terminal Plating:Gold; Overall Length:3.63mm; Length - Below Flange:-; Product Range:4 Series RoHS Compliant: Yes
Description
SOCKET, 3.63MM, 21-20AWG; Insulation:Non Insulated; Mounting Hole Dia:1.83mm; Terminal Plating:Gold; Overall Length:3.63mm; Length - Below Flange:-; Product Range:4 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 3.63Mm, 21-20Awg; Insulation Amp Te Connectivity - 17R7730 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 3.63Mm, 21-20Awg; Insulation Amp Te Connectivity
17R7730
Socket, 3.63Mm, 21-20Awg; Insulation Amp Te Connectivity 17R7730
SOCKET, 3.63MM, 21-20AWG; Insulation:Non Insulated; Mounting Hole Dia:1.83mm; Terminal Plating:Gold; Overall Length:3.63mm; Length - Below Flange:-; Product Range:4 Series RoHS Compliant: Yes

SOCKET, 3.63MM, 21-20AWG; Insulation:Non Insulated; Mounting Hole Dia:1.83mm; Terminal Plating:Gold; Overall Length:3.63mm; Length - Below Flange:-; Product Range:4 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 17R7730
Product Name Socket, 3.63Mm, 21-20Awg; Insulation Amp Te Connectivity
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ferrules - 2869.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details