TE Connectivity
Magnet Wire Terminals
2366999-1
Description
Body Features Compatible With Cavity Size : Special
Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Pin Mating Tab Thickness (MM) : .5 Mating Tab Width (MM) : .5 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (MM) : .1 - .25 Stock Thickness (Magnet Wire Side) (MM) : .5 Terminal Height (MM) : 6.2
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reeled with Interleaving Paper
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Compatible With Cavity Size : Special
Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Pin Mating Tab Thickness (MM) : .5 Mating Tab Width (MM) : .5 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (MM) : .1 - .25 Stock Thickness (Magnet Wire Side) (MM) : .5 Terminal Height (MM) : 6.2
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reeled with Interleaving Paper
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Compatible With Cavity Size : Special
Contact Features Crimp Type : IDC Magnet Wire Terminal Type : Pin Mating Tab Thickness (MM) : .5 Mating Tab Width (MM) : .5 Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Magnet Wire Size (MM) : .1 - .25 Stock Thickness (Magnet Wire Side) (MM) : .5 Terminal Height (MM) : 6.2
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reeled with Interleaving Paper
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Compatible With Cavity Size : Special
Contact Features
- Crimp Type : IDC
- Magnet Wire Terminal Type : Pin
- Mating Tab Thickness (MM) : .5
- Mating Tab Width (MM) : .5
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Magnet Wire Size (MM) : .1 - .25
- Stock Thickness (Magnet Wire Side) (MM) : .5
- Terminal Height (MM) : 6.2
Mechanical Attachment
- Mating Retention Type : Barbs
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reeled with Interleaving Paper
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2366999-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminal Type
Ring Terminal
Material
Pre-Tin, Brass
Features
RoHS
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details