TE Connectivity Connector Contacts 2473625-5

Description
Contact Features Barrel Type : Open Contact Base Material : CuNi3Si Contact Current Rating (Max) (AMP) : 3 Contact Length : 13.1 MM  [.516 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2 - 2.2 MM  [.079 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 26000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : CuNi3Si Contact Current Rating (Max) (AMP) : 3 Contact Length : 13.1 MM  [.516 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2 - 2.2 MM  [.079 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 26000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2473625-5 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2473625-5
Connector Contacts 2473625-5
Contact Features Barrel Type : Open Contact Base Material : CuNi3Si Contact Current Rating (Max) (AMP) : 3 Contact Length : 13.1 MM  [.516 INCH ] Contact Mating Area Plating Material : Pre-Tin Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Receptacle Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2 - 2.2 MM  [.079 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1000 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel/Carton Packaging Quantity : 26000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : CuNi3Si
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Length : 13.1 MM  [.516 INCH ]
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Size : Size 20
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : 2 - 2.2 MM  [.079 INCH ]
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (VAC) : 1000
  • Operating Voltage (VDC) : 1000

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel/Carton
  • Packaging Quantity : 26000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2473625-5
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details