Configuration Features Number of Positions : 1 Side Protected : No
Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 6 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Nickel Point of Contact Area Plating Material : Gold
Dimensions Product Diameter : 2.99 MM [.118 INCH ] Product Thickness : 1.91 MM [.075 INCH ]
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : Yes Spring Finger Type : Contact Pad
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 1 Side Protected : No
Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 6 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Nickel Point of Contact Area Plating Material : Gold
Dimensions Product Diameter : 2.99 MM [.118 INCH ] Product Thickness : 1.91 MM [.075 INCH ]
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : Yes Spring Finger Type : Contact Pad
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Configuration Features Number of Positions : 1 Side Protected : No
Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 6 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Nickel Point of Contact Area Plating Material : Gold
Dimensions Product Diameter : 2.99 MM [.118 INCH ] Product Thickness : 1.91 MM [.075 INCH ]
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Component Scalable : Yes Spring Finger Type : Contact Pad
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Configuration Features
Number of Positions : 1
Side Protected : No
Contact Features
Contact Base Material : Brass Alloy
Contact Current Rating (Max) (AMP) : 6
Contact Underplating Material : Nickel
PCB Contact Termination Area Plating Material : Nickel
Point of Contact Area Plating Material : Gold
Dimensions
Product Diameter : 2.99 MM [.118 INCH ]
Product Thickness : 1.91 MM [.075 INCH ]
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Tape & Reel
Packaging Quantity : 10000
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Component
Scalable : Yes
Spring Finger Type : Contact Pad
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]