TE Connectivity Connector Contacts 2-448140-7

Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 34.98 MM  [1.377 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Identification Marking Contact Color Code : Yellow/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 34.98 MM  [1.377 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Identification Marking Contact Color Code : Yellow/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2-448140-7 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2-448140-7
Connector Contacts 2-448140-7
Contact Features Contact Base Material : Copper Alloy Contact Length : 34.98 MM  [1.377 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Pin Identification Marking Contact Color Code : Yellow/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 34.98 MM  [1.377 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Size : Size 12
  • Contact Type : Pin

Identification Marking


  • Contact Color Code : Yellow/Orange

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Operation/Application


  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Package

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-448140-7
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4184 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details