TE Connectivity Magnet Wire Terminals 2348500-2

Description
Body Features Compatible With Cavity Size : 1601426 Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .51 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (MM) : .45 - 1 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Compatible With Cavity Size : 1601426 Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .51 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (MM) : .45 - 1 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2348500-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2348500-2
Magnet Wire Terminals 2348500-2
Body Features Compatible With Cavity Size : 1601426 Contact Features Contact Underplating Material : None Magnet Wire Terminal Type : Blade Receptacle Mating Tab Thickness : .51 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (MM) : .45 - 1 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Aluminum Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : SIAMEZE IDC Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Compatible With Cavity Size : 1601426

Contact Features


  • Contact Underplating Material : None
  • Magnet Wire Terminal Type : Blade Receptacle
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (MM) : .45 - 1
  • Product Length : 7.62 MM  [.3 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Aluminum

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : SIAMEZE IDC

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Magnet Wire Terminal, Idc / Idt, 7.62Mm; Product Range Amp Te Connectivity - 41AJ7426 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire Terminal, Idc / Idt, 7.62Mm; Product Range Amp Te Connectivity
41AJ7426
Magnet Wire Terminal, Idc / Idt, 7.62Mm; Product Range Amp Te Connectivity 41AJ7426
MAGNET WIRE TERMINAL, IDC / IDT, 7.62MM; Product Range:SIAMEZE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

MAGNET WIRE TERMINAL, IDC / IDT, 7.62MM; Product Range:SIAMEZE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

Supplier's Site
Magnet Wire Terminal, Idc / Idt, 7.62Mm; Product Range Amp Te Connectivity - 41AJ7427 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire Terminal, Idc / Idt, 7.62Mm; Product Range Amp Te Connectivity
41AJ7427
Magnet Wire Terminal, Idc / Idt, 7.62Mm; Product Range Amp Te Connectivity 41AJ7427
MAGNET WIRE TERMINAL, IDC / IDT, 7.62MM; Product Range:SIAMEZE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

MAGNET WIRE TERMINAL, IDC / IDT, 7.62MM; Product Range:SIAMEZE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 2348500-2 41AJ7426
Product Name Magnet Wire Terminals Magnet Wire Terminal, Idc / Idt, 7.62Mm; Product Range Amp Te Connectivity
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details