TE Connectivity Magnet Wire Terminals 2398997-2

Description
Contact Features Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .13 - .3 Product Length : 12.45 MM  [.49 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.019 INCH ] Terminal Height : 6.22 MM  [.245 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Contact Features Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .13 - .3 Product Length : 12.45 MM  [.49 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.019 INCH ] Terminal Height : 6.22 MM  [.245 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2398997-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2398997-2
Magnet Wire Terminals 2398997-2
Contact Features Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .13 - .3 Product Length : 12.45 MM  [.49 INCH ] Stock Thickness (Magnet Wire Side) : .5 MM  [.019 INCH ] Terminal Height : 6.22 MM  [.245 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Lead Wire Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 26 - 22
  • Lead Wire Size (MMSQ) : .13 - .3
  • Product Length : 12.45 MM  [.49 INCH ]
  • Stock Thickness (Magnet Wire Side) : .5 MM  [.019 INCH ]
  • Terminal Height : 6.22 MM  [.245 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Lead Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2398997-2
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details