TE Connectivity Connector Contacts 2390328-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 5.26 - 8.36 Wire Size (AWG) : 10 - 8 Wire Size (CMA) : 10382 - 16507 Electrical Characteristics Operating Voltage (VAC) : 120 Operating Voltage (VDC) : 120 Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : 4/8 Indent Crimp Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 5.26 - 8.36 Wire Size (AWG) : 10 - 8 Wire Size (CMA) : 10382 - 16507 Electrical Characteristics Operating Voltage (VAC) : 120 Operating Voltage (VDC) : 120 Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : 4/8 Indent Crimp Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2390328-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2390328-1
Connector Contacts 2390328-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : 5.26 - 8.36 Wire Size (AWG) : 10 - 8 Wire Size (CMA) : 10382 - 16507 Electrical Characteristics Operating Voltage (VAC) : 120 Operating Voltage (VDC) : 120 Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : 4/8 Indent Crimp Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 40
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : 5.26 - 8.36
  • Wire Size (AWG) : 10 - 8
  • Wire Size (CMA) : 10382 - 16507

Electrical Characteristics


  • Operating Voltage (VAC) : 120
  • Operating Voltage (VDC) : 120

Operation/Application


  • Circuit Application : Power

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : 4/8 Indent Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2390328-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details