TE Connectivity PCB Spring Contacts 2388202-1

Description
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Length (MM) : 3.26 Contact Width (MM) : 1.4 Contact Working Range (High) (MM) : 3.5 Contact Working Range (Low) (MM) : 2.6 Point of Contact Area Plating Material : Gold Dimensions Uncompressed Height (MM) : 3.8 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Sealable : No Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range (DEGF) : -40 - 85
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Length (MM) : 3.26 Contact Width (MM) : 1.4 Contact Working Range (High) (MM) : 3.5 Contact Working Range (Low) (MM) : 2.6 Point of Contact Area Plating Material : Gold Dimensions Uncompressed Height (MM) : 3.8 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Sealable : No Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range (DEGF) : -40 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 2388202-1 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
2388202-1
PCB Spring Contacts 2388202-1
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Length (MM) : 3.26 Contact Width (MM) : 1.4 Contact Working Range (High) (MM) : 3.5 Contact Working Range (Low) (MM) : 2.6 Point of Contact Area Plating Material : Gold Dimensions Uncompressed Height (MM) : 3.8 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Sealable : No Spring Finger Type : Preloaded - C-Clip Usage Conditions Operating Temperature Range (DEGF) : -40 - 85

Configuration Features


  • Number of Positions : 1
  • Side Protected : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Length (MM) : 3.26
  • Contact Width (MM) : 1.4
  • Contact Working Range (High) (MM) : 3.5
  • Contact Working Range (Low) (MM) : 2.6
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Uncompressed Height (MM) : 3.8

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 3000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Scalable : Yes
  • Sealable : No
  • Spring Finger Type : Preloaded - C-Clip

Usage Conditions


  • Operating Temperature Range (DEGF) : -40 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2388202-1
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details