TE Connectivity Ring Terminals 2432197-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.54 MM , .89 MM  [.1 INCH , .035 INCH ] Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter (Min) : 2.2 MM  [.086 INCH ] Compatible Insulation Diameter Range : 2.2 - 2.7 MM  [.08 - .1 INCH ] Product Length : 16.75 MM  [.659 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 20 - 24 Wire Size (CMA) : 404 - 1021 Electrical Characteristics Current Rating (AMP) : 2 Voltage Rating (V) : 250 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.54 MM , .89 MM  [.1 INCH , .035 INCH ] Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter (Min) : 2.2 MM  [.086 INCH ] Compatible Insulation Diameter Range : 2.2 - 2.7 MM  [.08 - .1 INCH ] Product Length : 16.75 MM  [.659 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 20 - 24 Wire Size (CMA) : 404 - 1021 Electrical Characteristics Current Rating (AMP) : 2 Voltage Rating (V) : 250 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2432197-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2432197-1
Ring Terminals 2432197-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.54 MM , .89 MM  [.1 INCH , .035 INCH ] Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter (Min) : 2.2 MM  [.086 INCH ] Compatible Insulation Diameter Range : 2.2 - 2.7 MM  [.08 - .1 INCH ] Product Length : 16.75 MM  [.659 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 20 - 24 Wire Size (CMA) : 404 - 1021 Electrical Characteristics Current Rating (AMP) : 2 Voltage Rating (V) : 250 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 2.54 MM , .89 MM  [.1 INCH , .035 INCH ]
  • Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter (Min) : 2.2 MM  [.086 INCH ]
  • Compatible Insulation Diameter Range : 2.2 - 2.7 MM  [.08 - .1 INCH ]
  • Product Length : 16.75 MM  [.659 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 20 - 24
  • Wire Size (CMA) : 404 - 1021

Electrical Characteristics


  • Current Rating (AMP) : 2
  • Voltage Rating (V) : 250

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Anti-Rotational/Grounding
  • Stud Size : M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2432197-1
Product Name Ring Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
4 suppliers
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details