TE Connectivity Ring Terminals 2365737-1

Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.2 MM  [.48 INCH ] Product Length : 50 MM  [1.96 INCH ] Tongue Thickness : 4 MM  [.15 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 133000 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.2 MM  [.48 INCH ] Product Length : 50 MM  [1.96 INCH ] Tongue Thickness : 4 MM  [.15 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 133000 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2365737-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2365737-1
Ring Terminals 2365737-1
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 12.2 MM  [.48 INCH ] Product Length : 50 MM  [1.96 INCH ] Tongue Thickness : 4 MM  [.15 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 133000 Packaging Features Packaging Method : Bag Packaging Quantity : 300 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 12.2 MM  [.48 INCH ]
  • Product Length : 50 MM  [1.96 INCH ]
  • Tongue Thickness : 4 MM  [.15 INCH ]
  • Wire Size (MMSQ) : 70
  • Wire Size (AWG) : 2/0
  • Wire Size (CMA) : 133000

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 300

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Wire Insulation Support Retention Type : Crimp Barrel

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2365737-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4186 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details