TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2356873-1

Description
Contact Features Barrel Type : Open Terminal Orientation : Vertical Terminal Plating Material : Tin Dimensions Overall Product Length : 5.05 MM  [.33 INCH ] Packaging Features Packaging Method : Box Product Type Features Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote
Description
Contact Features Barrel Type : Open Terminal Orientation : Vertical Terminal Plating Material : Tin Dimensions Overall Product Length : 5.05 MM  [.33 INCH ] Packaging Features Packaging Method : Box Product Type Features Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2356873-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2356873-1
Crimp Wire Pins, Tabs & Ferrules 2356873-1
Contact Features Barrel Type : Open Terminal Orientation : Vertical Terminal Plating Material : Tin Dimensions Overall Product Length : 5.05 MM  [.33 INCH ] Packaging Features Packaging Method : Box Product Type Features Wire Insulation Support Retention Type : Crimp Barrel

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Vertical
  • Terminal Plating Material : Tin

Dimensions


  • Overall Product Length : 5.05 MM  [.33 INCH ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Wire Insulation Support Retention Type : Crimp Barrel
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2356873-1
Product Name Crimp Wire Pins, Tabs & Ferrules
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-6 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details