TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2350478-3

Description
Body Features Primary Product Color : Natural Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Dimensions Overall Product Length : 11.5 MM  [.452 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Dimensions Overall Product Length : 11.5 MM  [.452 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2350478-3 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2350478-3
Crimp Wire Pins, Tabs & Ferrules 2350478-3
Body Features Primary Product Color : Natural Contact Features Barrel Type : Closed Contact Shape & Form : Round Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Dimensions Overall Product Length : 11.5 MM  [.452 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Product Type Features Wire Insulation Support Retention Type : Crimp Barrel Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Natural

Contact Features


  • Barrel Type : Closed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight

Dimensions


  • Overall Product Length : 11.5 MM  [.452 INCH ]
  • Terminal Material Thickness : .4 MM  [.015 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Wire Insulation Support Retention Type : Crimp Barrel

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2350478-3
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers