TE Connectivity Shielded Contacts 241611-000

Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 8 Contact Type : Pin Industry Standards Military Standard : MIL-DTL-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 8 Contact Type : Pin Industry Standards Military Standard : MIL-DTL-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 241611-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
241611-000
Shielded Contacts 241611-000
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 8 Contact Type : Pin Industry Standards Military Standard : MIL-DTL-38999 I, III, IV Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Coaxial

Contact Features


  • Contact Size : Size 8
  • Contact Type : Pin

Industry Standards


  • Military Standard : MIL-DTL-38999 I, III, IV

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 241611-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details