Precision Digital Corporation Panel Meter PD765-6R2-10

Description
1/8 DIN PROCESS & TEMPERATURE DIGITAL PANEL METER, CURRENT (4-20 MA), VOLTAGE (0-10 V), THERMOCOUPLE, RTD, 0.56" HIGH, 4 DIGITS, RED LED, 1/8 DIN (HORIZONTAL), 85-265 VAC, 90-265 VDC, 2 RELAYS, 24 VDC @ 200 MA, REQUIRES EXTERNAL ADAPTER, CE, UL/C-UL. FREE 2 YEAR RADWELL WARRANTY
Description
1/8 DIN PROCESS & TEMPERATURE DIGITAL PANEL METER, CURRENT (4-20 MA), VOLTAGE (0-10 V), THERMOCOUPLE, RTD, 0.56" HIGH, 4 DIGITS, RED LED, 1/8 DIN (HORIZONTAL), 85-265 VAC, 90-265 VDC, 2 RELAYS, 24 VDC @ 200 MA, REQUIRES EXTERNAL ADAPTER, CE, UL/C-UL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 6215173 - Radwell International
Willingboro, NJ, United States
Panel Meter
6215173
Panel Meter 6215173
1/8 DIN PROCESS & TEMPERATURE DIGITAL PANEL METER, CURRENT (4-20 MA), VOLTAGE (0-10 V), THERMOCOUPLE, RTD, 0.56" HIGH, 4 DIGITS, RED LED, 1/8 DIN (HORIZONTAL), 85-265 VAC, 90-265 VDC, 2 RELAYS, 24 VDC @ 200 MA, REQUIRES EXTERNAL ADAPTER, CE, UL/C-UL. FREE 2 YEAR RADWELL WARRANTY

1/8 DIN PROCESS & TEMPERATURE DIGITAL PANEL METER, CURRENT (4-20 MA), VOLTAGE (0-10 V), THERMOCOUPLE, RTD, 0.56" HIGH, 4 DIGITS, RED LED, 1/8 DIN (HORIZONTAL), 85-265 VAC, 90-265 VDC, 2 RELAYS, 24 VDC @ 200 MA, REQUIRES EXTERNAL ADAPTER, CE, UL/C-UL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 6215173
Product Name Panel Meter
Voltage Range 24 to 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 559630 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details