OMEGA Engineering, Inc. Panel Meter PTC-15-LV

Description
PANEL METER: PROGRAMMABLE TIMER. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL METER: PROGRAMMABLE TIMER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 134016123 - Radwell International
Willingboro, NJ, United States
Panel Meter
134016123
Panel Meter 134016123
PANEL METER: PROGRAMMABLE TIMER. FREE 2 YEAR RADWELL WARRANTY

PANEL METER: PROGRAMMABLE TIMER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 134016123
Product Name Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details