Precision Digital Corporation Panel Meter PD6300-7R3

Description
1/8 DIN FLOW RATE/TOTALIZER DIGITAL PANEL METER, PULSE, 0.6" HIGH, DUAL LINE, 6 DIGITS, RED LED, 1/8 DIN (HORIZONTAL), 12-24 VDC/VAC, 4-20 MA OUTPUT, 5 OR 10 VDC @ 50 MA OR 24 VDC @ 100 MA + 24 VDC @ 40 MA, 1 DIGITAL INPUT, REQUIRES EXTERNAL ADAPTER, CE. FREE 2 YEAR RADWELL WARRANTY
Description
1/8 DIN FLOW RATE/TOTALIZER DIGITAL PANEL METER, PULSE, 0.6" HIGH, DUAL LINE, 6 DIGITS, RED LED, 1/8 DIN (HORIZONTAL), 12-24 VDC/VAC, 4-20 MA OUTPUT, 5 OR 10 VDC @ 50 MA OR 24 VDC @ 100 MA + 24 VDC @ 40 MA, 1 DIGITAL INPUT, REQUIRES EXTERNAL ADAPTER, CE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 15847229 - Radwell International
Willingboro, NJ, United States
Panel Meter
15847229
Panel Meter 15847229
1/8 DIN FLOW RATE/TOTALIZER DIGITAL PANEL METER, PULSE, 0.6" HIGH, DUAL LINE, 6 DIGITS, RED LED, 1/8 DIN (HORIZONTAL), 12-24 VDC/VAC, 4-20 MA OUTPUT, 5 OR 10 VDC @ 50 MA OR 24 VDC @ 100 MA + 24 VDC @ 40 MA, 1 DIGITAL INPUT, REQUIRES EXTERNAL ADAPTER, CE. FREE 2 YEAR RADWELL WARRANTY

1/8 DIN FLOW RATE/TOTALIZER DIGITAL PANEL METER, PULSE, 0.6" HIGH, DUAL LINE, 6 DIGITS, RED LED, 1/8 DIN (HORIZONTAL), 12-24 VDC/VAC, 4-20 MA OUTPUT, 5 OR 10 VDC @ 50 MA OR 24 VDC @ 100 MA + 24 VDC @ 40 MA, 1 DIGITAL INPUT, REQUIRES EXTERNAL ADAPTER, CE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 15847229
Product Name Panel Meter
Voltage Range 10 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Multi Function Panel Meters - 6233751 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details
 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details