Precision Digital Corporation Panel Meter PD6000-6R7

Description
PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 4 RELAY OUTPUTS + 4-20MA OUTPUT, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 85-265 VAC, 24 VDC TRANSMITTER POWER. FREE 2 YEAR RADWELL WARRANTY
Description
PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 4 RELAY OUTPUTS + 4-20MA OUTPUT, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 85-265 VAC, 24 VDC TRANSMITTER POWER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 15828502 - Radwell International
Willingboro, NJ, United States
Panel Meter
15828502
Panel Meter 15828502
PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 4 RELAY OUTPUTS + 4-20MA OUTPUT, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 85-265 VAC, 24 VDC TRANSMITTER POWER. FREE 2 YEAR RADWELL WARRANTY

PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 4 RELAY OUTPUTS + 4-20MA OUTPUT, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 85-265 VAC, 24 VDC TRANSMITTER POWER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter -  - Radwell International
Willingboro, NJ, United States
Panel Meter
Panel Meter
PRECISION DIGITAL Controls & Indicators PD6000-6R7

PRECISION DIGITAL Controls & Indicators PD6000-6R7

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 15828502
Product Name Panel Meter Panel Meter
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Multi Function Panel Meters - 9148505 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Current; DC Current; Current
Depth 36 mm (1.42 inch)
View Details
 - Serial Input 6-Digit Panel Meter & Remote Display - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details