Precision Digital Corporation Panel Meter PD6000-7R2

Description
PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 2 RELAY OUTPUTS, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 12-24 VDC SUPPLY, 24 VDC TRANSMITTER POWER. FREE 2 YEAR RADWELL WARRANTY
Description
PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 2 RELAY OUTPUTS, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 12-24 VDC SUPPLY, 24 VDC TRANSMITTER POWER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 15828513 - Radwell International
Willingboro, NJ, United States
Panel Meter
15828513
Panel Meter 15828513
PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 2 RELAY OUTPUTS, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 12-24 VDC SUPPLY, 24 VDC TRANSMITTER POWER. FREE 2 YEAR RADWELL WARRANTY

PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 2 RELAY OUTPUTS, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 12-24 VDC SUPPLY, 24 VDC TRANSMITTER POWER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 15828513
Product Name Panel Meter
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
6-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 7966932 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details