OMEGA Engineering, Inc. Panel Meter Q2000-GCR7

Description
DIGITAL PANEL METER, NO. OF DIGITS / ALPHA:3-1/2, METER FUNCTION:AC CURRENT, METER RNG:0A TO 5A, DIGIT HEIGHT:14.2MM, PANEL CUTOUT HEIGHT:45MM, PANEL CUTOUT WIDTH:92MM, SUPPLY VOLT MIN:102VAC, SUPPLY VOLT MAX:132VAC ,ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
DIGITAL PANEL METER, NO. OF DIGITS / ALPHA:3-1/2, METER FUNCTION:AC CURRENT, METER RNG:0A TO 5A, DIGIT HEIGHT:14.2MM, PANEL CUTOUT HEIGHT:45MM, PANEL CUTOUT WIDTH:92MM, SUPPLY VOLT MIN:102VAC, SUPPLY VOLT MAX:132VAC ,ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 44607723 - Radwell International
Willingboro, NJ, United States
Panel Meter
44607723
Panel Meter 44607723
DIGITAL PANEL METER, NO. OF DIGITS / ALPHA:3-1/2, METER FUNCTION:AC CURRENT, METER RNG:0A TO 5A, DIGIT HEIGHT:14.2MM, PANEL CUTOUT HEIGHT:45MM, PANEL CUTOUT WIDTH:92MM, SUPPLY VOLT MIN:102VAC, SUPPLY VOLT MAX:132VAC ,ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

DIGITAL PANEL METER, NO. OF DIGITS / ALPHA:3-1/2, METER FUNCTION:AC CURRENT, METER RNG:0A TO 5A, DIGIT HEIGHT:14.2MM, PANEL CUTOUT HEIGHT:45MM, PANEL CUTOUT WIDTH:92MM, SUPPLY VOLT MIN:102VAC, SUPPLY VOLT MAX:132VAC ,ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 44607723
Product Name Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details