Precision Digital Corporation Panel Meter PD6604-LNN

Description
PANEL METER, 1/8 DIN LOOP-POWERED DIGITAL, INPUTS: CURRENT (4-20 MA), DISPLAY: DUAL LINE / 0.7" & 0.4" HIGH / 5 & 8 DIGITS / DECIMAL / BARGRAPH, LCD, BACKLIGHT: STANDARD, RED ON ALARM, DIN SIZE: 1/8 DIN (HORIZONTAL), POWER: LOOP-POWERED, OUTPUTS: (2). FREE 2 YEAR RADWELL WARRANTY
Description
PANEL METER, 1/8 DIN LOOP-POWERED DIGITAL, INPUTS: CURRENT (4-20 MA), DISPLAY: DUAL LINE / 0.7" & 0.4" HIGH / 5 & 8 DIGITS / DECIMAL / BARGRAPH, LCD, BACKLIGHT: STANDARD, RED ON ALARM, DIN SIZE: 1/8 DIN (HORIZONTAL), POWER: LOOP-POWERED, OUTPUTS: (2). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 119252048 - Radwell International
Willingboro, NJ, United States
Panel Meter
119252048
Panel Meter 119252048
PANEL METER, 1/8 DIN LOOP-POWERED DIGITAL, INPUTS: CURRENT (4-20 MA), DISPLAY: DUAL LINE / 0.7" & 0.4" HIGH / 5 & 8 DIGITS / DECIMAL / BARGRAPH, LCD, BACKLIGHT: STANDARD, RED ON ALARM, DIN SIZE: 1/8 DIN (HORIZONTAL), POWER: LOOP-POWERED, OUTPUTS: (2). FREE 2 YEAR RADWELL WARRANTY

PANEL METER, 1/8 DIN LOOP-POWERED DIGITAL, INPUTS: CURRENT (4-20 MA), DISPLAY: DUAL LINE / 0.7" & 0.4" HIGH / 5 & 8 DIGITS / DECIMAL / BARGRAPH, LCD, BACKLIGHT: STANDARD, RED ON ALARM, DIN SIZE: 1/8 DIN (HORIZONTAL), POWER: LOOP-POWERED, OUTPUTS: (2). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 119252048
Product Name Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

6/6-ch Monitor Front Panel LAN-XI - UA-2113--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details