Non-Linear Systems Digital Panel Meter; No. Of Digits / Alpha Non Linear Systems PM349-2V

Description
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:7.62mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA
Datasheet
Description
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:7.62mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter; No. Of Digits / Alpha Non Linear Systems - 87K0220 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter; No. Of Digits / Alpha Non Linear Systems
87K0220
Digital Panel Meter; No. Of Digits / Alpha Non Linear Systems 87K0220
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:7.62mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA

DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:7.62mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter - 32311988 - Radwell International
Willingboro, NJ, United States
Panel Meter
32311988
Panel Meter 32311988
DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER; NO. OF DIGITS / ALPHA:3-1/2; METER FUNCTION:DC VOLTS; METER RANGE:-1.999V TO +1.999V; DIGIT HEIGHT:7.62MM; OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER; NO. OF DIGITS / ALPHA:3-1/2; METER FUNCTION:DC VOLTS; METER RANGE:-1.999V TO +1.999V; DIGIT HEIGHT:7.62MM; OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 87K0220 32311988
Product Name Digital Panel Meter; No. Of Digits / Alpha Non Linear Systems Panel Meter
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

12-ch sub-D 50-p(F) Front Panel LAN-XI - UA-2109--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details