DISCONTINUED BY MANUFACTURER, PANEL METER, DIGITAL, 3.5DIGIT, 50MV. FREE 2 YEAR RADWELL WARRANTY
DC VOLT METER, 0.05V/0.1V, 200-240VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 50mV / ± 100mV; Digit Height:0.56"; Panel Cutout Height:45mm; Panel Cutout Width:94mm; Supply Voltage Min:200VAC RoHS Compliant: NA
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 22115462 | 73K4974 |
| Product Name | Panel Meter | Dc Volt Meter, 0.05V/0.1V, 200-240Vac; No. Of Digits / Alpha Texmate |
| Number Digits | 3.5 |