Precision Digital Corporation Panel Meter PD6000-7R0

Description
PANEL METER, 1/8 DIN PROCESS DIGITAL , INPUTS CURRENT (4-20 MA), VOLTAGE (0-10 ), DISPLAY 0.6" HIGH, DUAL LINE, 6 DIGITS, RED LED, DIN SIZE 1/8 DIN (HORIZONTAL), POWER 12-24 VDC/VAC, OUTPUTS NONE, TRANSMITTER POWER 24 VDC @ 100 MA, IN. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL METER, 1/8 DIN PROCESS DIGITAL , INPUTS CURRENT (4-20 MA), VOLTAGE (0-10 ), DISPLAY 0.6" HIGH, DUAL LINE, 6 DIGITS, RED LED, DIN SIZE 1/8 DIN (HORIZONTAL), POWER 12-24 VDC/VAC, OUTPUTS NONE, TRANSMITTER POWER 24 VDC @ 100 MA, IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 15828508 - Radwell International
Willingboro, NJ, United States
Panel Meter
15828508
Panel Meter 15828508
PANEL METER, 1/8 DIN PROCESS DIGITAL , INPUTS CURRENT (4-20 MA), VOLTAGE (0-10 ), DISPLAY 0.6" HIGH, DUAL LINE, 6 DIGITS, RED LED, DIN SIZE 1/8 DIN (HORIZONTAL), POWER 12-24 VDC/VAC, OUTPUTS NONE, TRANSMITTER POWER 24 VDC @ 100 MA, IN. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, 1/8 DIN PROCESS DIGITAL , INPUTS CURRENT (4-20 MA), VOLTAGE (0-10 ), DISPLAY 0.6" HIGH, DUAL LINE, 6 DIGITS, RED LED, DIN SIZE 1/8 DIN (HORIZONTAL), POWER 12-24 VDC/VAC, OUTPUTS NONE, TRANSMITTER POWER 24 VDC @ 100 MA, IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 15828508
Product Name Panel Meter
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Array Front Panel LAN-XI 11 Modules - UA-2145-D-- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 132
Input Type 200V condensor microphones
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details