Texmate, Inc. Dc Voltmeter, +/-2V/20V, 3.5 Digit; No. Of Digits / Alpha Texmate UM-35

Description
DC VOLTMETER, +/-2V/20V, 3.5 DIGIT; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 2V / ± 20V; Digit Height:0.56"; Panel Cutout Height:94mm; Panel Cutout Width:45mm; Supply Voltage Min:200V
Datasheet
Description
DC VOLTMETER, +/-2V/20V, 3.5 DIGIT; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 2V / ± 20V; Digit Height:0.56"; Panel Cutout Height:94mm; Panel Cutout Width:45mm; Supply Voltage Min:200V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Voltmeter, +/-2V/20V, 3.5 Digit; No. Of Digits / Alpha Texmate - 24AC4361 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltmeter, +/-2V/20V, 3.5 Digit; No. Of Digits / Alpha Texmate
24AC4361
Dc Voltmeter, +/-2V/20V, 3.5 Digit; No. Of Digits / Alpha Texmate 24AC4361
DC VOLTMETER, +/-2V/20V, 3.5 DIGIT; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 2V / ± 20V; Digit Height:0.56"; Panel Cutout Height:94mm; Panel Cutout Width:45mm; Supply Voltage Min:200V

DC VOLTMETER, +/-2V/20V, 3.5 DIGIT; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 2V / ± 20V; Digit Height:0.56"; Panel Cutout Height:94mm; Panel Cutout Width:45mm; Supply Voltage Min:200V

Supplier's Site Datasheet
Panel Meter - 6213473 - Radwell International
Willingboro, NJ, United States
Panel Meter
6213473
Panel Meter 6213473
DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, 3.5 DIGIT RED LED, DCV MEASURE, +/- 2/20 OR 2/200 V DC HEADER SELECTABLE, REPLACED BY UM-35-DCV. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DIGITAL PANEL METER, 3.5 DIGIT RED LED, DCV MEASURE, +/- 2/20 OR 2/200 V DC HEADER SELECTABLE, REPLACED BY UM-35-DCV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 24AC4361 6213473
Product Name Dc Voltmeter, +/-2V/20V, 3.5 Digit; No. Of Digits / Alpha Texmate Panel Meter
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
3/3-ch Front Panel LAN-XI for 3057 - UA-3122--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 1718474 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type 0, 20 ma
Width 45 mm (1.77 inch)
View Details