Precision Digital Corporation Panel Meter PD6000-6R5

Description
PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 2 RELAY OUTPUTS + 4-20MA OUTPUT, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 85-265 VAC, 24 VDC TRANSMITTER POWER. FREE 2 YEAR RADWELL WARRANTY
Description
PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 2 RELAY OUTPUTS + 4-20MA OUTPUT, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 85-265 VAC, 24 VDC TRANSMITTER POWER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 15828497 - Radwell International
Willingboro, NJ, United States
Panel Meter
15828497
Panel Meter 15828497
PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 2 RELAY OUTPUTS + 4-20MA OUTPUT, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 85-265 VAC, 24 VDC TRANSMITTER POWER. FREE 2 YEAR RADWELL WARRANTY

PROCESS METER, PROVU PD6000, 1/8 DIN HORIZONTAL, CURRENT / VOLTAGE INPUT, 2 RELAY OUTPUTS + 4-20MA OUTPUT, 6 DIGIT DISPLAY, 0.6" HIGH DUAL LINE, 85-265 VAC, 24 VDC TRANSMITTER POWER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter -  - Radwell International
Willingboro, NJ, United States
Panel Meter
Panel Meter
PRECISION DIGITAL Controls & Indicators PD6000-6R5

PRECISION DIGITAL Controls & Indicators PD6000-6R5

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 15828497
Product Name Panel Meter Panel Meter
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
4/2-ch Front Panel LAN-XI for Bridge TD - UA-2114--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 2857354 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Voltage, Current, Frequency
Width 68 mm (2.68 inch)
View Details