DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 700 750 800 850 900 950 980 990 1000 1010 1020 1030 1038 1039 1040 1041 1042 1043 1044 1045 1046 1047 1048 1049 1050 1060 1070 1080 1090 1100 1110 1150 1200 1250 1300 1350 1400 1500 1808
Product Name Notes
0.1µF Molded Tantalum Capacitors 50V 1005 (2512 Metric) 12Ohm
0.22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
0.33µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
0.33µF Molded Tantalum Capacitors 25V 1005 (2512 Metric) 7.5Ohm
0.47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
0.47µF Molded Tantalum Capacitors 20V 1005 (2512 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 15V 1005 (2512 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 20V 1505 (3813 Metric) 4.8Ohm
1µF Molded Tantalum Capacitors 25V 1505 (3813 Metric) 4Ohm
1µF Molded Tantalum Capacitors 35V 1510 (3825 Metric) 2.2Ohm
1µF Molded Tantalum Capacitors 50V 2010 (5125 Metric) 1.7Ohm
10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm
10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm
10µF Conformal Coated Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm
10µF Molded Tantalum Capacitors 15V 1510 (3825 Metric) 2Ohm
10µF Molded Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm
10µF Molded Tantalum Capacitors 20V 2010 (5125 Metric) 1.5Ohm @ 100kHz
10µF Molded Tantalum Capacitors 20V 2010 (5125 Metric) 1.5Ohm
10µF Molded Tantalum Capacitors 20V 2214 (5634 Metric) 800mOhm
10µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm
10µF Molded Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm
100µF Conformal Coated Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm
100µF Molded Tantalum Capacitors 10V 2915 (7338 Metric) 180mOhm
100µF Molded Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm
1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
15µF Molded Tantalum Capacitors 10V 1510 (3825 Metric) 1.7Ohm
15µF Molded Tantalum Capacitors 10V 2214 (5634 Metric) 700mOhm
15µF Molded Tantalum Capacitors 15V 2010 (5125 Metric) 1.2Ohm
15µF Molded Tantalum Capacitors 20V 2711 (6728 Metric) 275mOhm
15µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm
15µF Molded Tantalum Capacitors 35V 2721 (6954 Metric)
15µF Molded Tantalum Capacitors 6V 1505 (3813 Metric) 3.2Ohm
150µF Molded Tantalum Capacitors 10V 2721 (6954 Metric) 65mOhm
1500pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
2.2µF Molded Tantalum Capacitors 10V 1505 (3813 Metric) 3.2Ohm
2.2µF Molded Tantalum Capacitors 15V 2005 (5113 Metric) 2.2Ohm
2.2µF Molded Tantalum Capacitors 20V 1505 (3813 Metric) 3.6Ohm
2.2µF Molded Tantalum Capacitors 20V 1510 (3825 Metric) 3.6Ohm
2.2µF Molded Tantalum Capacitors 25V 2010 (5125 Metric) 1Ohm
2.2µF Molded Tantalum Capacitors 50V 2214 (5634 Metric) 700mOhm
22µF Conformal Coated Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm
22µF Molded Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm
22µF Molded Tantalum Capacitors 20V 2915 (7338 Metric) 180mOhm
22µF Molded Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm
220µF Molded Tantalum Capacitors 10V 2915 (7338 Metric) 180mOhm
220µF Molded Tantalum Capacitors 4V 2915 (7338 Metric) 200mOhm
220µF Molded Tantalum Capacitors 6V 2915 (7338 Metric) 180mOhm
3.3µF Molded Tantalum Capacitors 10V 1005 (2512 Metric) 6Ohm
3.3µF Molded Tantalum Capacitors 15V 1505 (3813 Metric) 3.6Ohm
3.3µF Molded Tantalum Capacitors 15V 1510 (3825 Metric) 1.7Ohm
3.3µF Molded Tantalum Capacitors 20V 2010 (5125 Metric) 1.2Ohm
3.3µF Molded Tantalum Capacitors 25V 2010 (5125 Metric) 1.2Ohm
3.3µF Molded Tantalum Capacitors 35V 2214 (5634 Metric) 700mOhm
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm
33µF Molded Tantalum Capacitors 10V 2214 (5634 Metric) 400mOhm @ 100kHz
33µF Molded Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm
33µF Molded Tantalum Capacitors 15V 2711 (6728 Metric) 800mOhm
33µF Molded Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm
33µF Molded Tantalum Capacitors 15V 2915 (7338 Metric) 800mOhm
33µF Molded Tantalum Capacitors 20V 2915 (7338 Metric) 180mOhm
33µF Molded Tantalum Capacitors 25V 2721 (6954 Metric)
33µF Molded Tantalum Capacitors 25V 2915 (7338 Metric) 180mOhm
33µF Molded Tantalum Capacitors 6V 2010 (5125 Metric) 1Ohm
4.7µF Molded Tantalum Capacitors 10V 1510 (3825 Metric) 1.5Ohm
4.7µF Molded Tantalum Capacitors 15V 2005 (5113 Metric) 2.2Ohm
4.7µF Molded Tantalum Capacitors 20V 2010 (5125 Metric) 1.7Ohm
4.7µF Molded Tantalum Capacitors 25V 2214 (5634 Metric) 700mOhm
4.7µF Molded Tantalum Capacitors 50V 2915 (7338 Metric) 500mOhm
47µF Molded Tantalum Capacitors 10V 2915 (7338 Metric) 180mOhm
47µF Molded Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm
47µF Molded Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm @ 100kHz
47µF Molded Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm
47µF Molded Tantalum Capacitors 20V 2915 (7338 Metric) 180mOhm
47µF Molded Tantalum Capacitors 4V 2010 (5125 Metric) 900mOhm
6.8µF Molded Tantalum Capacitors 10V 2010 (5025 Metric) 1Ohm
6.8µF Molded Tantalum Capacitors 10V 2010 (5125 Metric) 1Ohm
6.8µF Molded Tantalum Capacitors 15V 1510 (3825 Metric) 2Ohm
6.8µF Molded Tantalum Capacitors 25V 2214 (5634 Metric) 800mOhm
6.8µF Molded Tantalum Capacitors 35V 2711 (6728 Metric) 375mOhm
68µF Molded Tantalum Capacitors 10V 2711 (6728 Metric) 275mOhm
CAP PASSTHRU 0.47UF 20% 10V 0603
CAP PASSTHRU 0.47UF 6.3V 0603
Tantalum Capacitors

<< Prev Next >>