CAP CER 2200PF 440VAC RADIAL Product overview: CS45-E2GA222M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS45-E2GA222M-NKA
Win Source Part Number: 1360595-CS45-E2GA222
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CS45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads - Kinked
2200pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
CAP CER 2200PF 440VAC RADIAL
SUPPRESSION CAP, 2200PF, CLASS X1/Y2 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CS45-E2GA222M-NKA | 1360595-CS45-E2GA222M-NKA | 445-174544-ND | CS45-E2GA222M-NKA | 25AJ0726 |
| Product Name | 2200PF Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -40 to 125 C (-40 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF |