Yageo USA Ceramic Capacitors CS1206KKX7RCBB471

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3636-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3636-2-ND
Ceramic Capacitors 311-3636-2-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3636-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3636-1-ND
Ceramic Capacitors 311-3636-1-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3636-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3636-6-ND
Ceramic Capacitors 311-3636-6-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 470Pf, 1Kv, Mlcc, 1206; Capacitance Yageo - 33AK6468 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 1Kv, Mlcc, 1206; Capacitance Yageo
33AK6468
Cap, 470Pf, 1Kv, Mlcc, 1206; Capacitance Yageo 33AK6468
CAP, 470PF, 1KV, MLCC, 1206; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 470PF, 1KV, MLCC, 1206; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 1Kv, Mlcc, 1206; Capacitance Yageo - 33AK6467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 1Kv, Mlcc, 1206; Capacitance Yageo
33AK6467
Cap, 470Pf, 1Kv, Mlcc, 1206; Capacitance Yageo 33AK6467
CAP, 470PF, 1KV, MLCC, 1206; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 470PF, 1KV, MLCC, 1206; Capacitance:470pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CS1206KKX7RCBB471 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS1206KKX7RCBB471
Ceramic Capacitors CS1206KKX7RCBB471
CAP CER 470PF 1KV X7R 1206

CAP CER 470PF 1KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-3636-2-ND 311-3636-6-ND 33AK6468 CS1206KKX7RCBB471
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 1Kv, Mlcc, 1206; Capacitance Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details