TDK U.S.A. Corporation Ceramic Capacitors CS45-E2GA152M-GKA

Description
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CS45-E2GA152M-GKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS45-E2GA152M-GKA-ND
Ceramic Capacitors CS45-E2GA152M-GKA-ND
1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

1500pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS45-E2GA152M-GKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS45-E2GA152M-GKA
Ceramic Capacitors CS45-E2GA152M-GKA
CAP CER 1500PF 440VAC RADIAL

CAP CER 1500PF 440VAC RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CS45-E2GA152M-GKA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CS45-E2GA152M-GKA
Capacitors - Ceramic Capacitors CS45-E2GA152M-GKA
CAP CER 1500PF 440VAC RADIAL

CAP CER 1500PF 440VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CS45-E2GA152M-GKA-ND CS45-E2GA152M-GKA CS45-E2GA152M-GKA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor Safety
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R105M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF300J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details