Cal-Chip Electronics Aluminum Electrolytic Capacitors CVH-1E471MH10-R

Description
LYTIC 470UF 25V 20% 10X10.5
Request a Quote Datasheet
Description
LYTIC 470UF 25V 20% 10X10.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4713-CVH-1E471MH10-RCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4713-CVH-1E471MH10-RCT-ND
Aluminum Electrolytic Capacitors 4713-CVH-1E471MH10-RCT-ND
LYTIC 470UF 25V 20% 10X10.5

LYTIC 470UF 25V 20% 10X10.5

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4713-CVH-1E471MH10-RTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4713-CVH-1E471MH10-RTR-ND
Aluminum Electrolytic Capacitors 4713-CVH-1E471MH10-RTR-ND
LYTIC 470UF 25V 20% 10X10.5

LYTIC 470UF 25V 20% 10X10.5

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4713-CVH-1E471MH10-RDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4713-CVH-1E471MH10-RDKR-ND
Aluminum Electrolytic Capacitors 4713-CVH-1E471MH10-RDKR-ND
LYTIC 470UF 25V 20% 10X10.5

LYTIC 470UF 25V 20% 10X10.5

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-CVH-1E471MH10-RCT-ND 4713-CVH-1E471MH10-RDKR-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T250CJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details