Mid Voltage (100 to 630V), Safety Standard Approved
Win Source Part Number: 1360447-CS95ZU2GA332
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CS
Package: Bulk
Product Status: Obsolete
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 300VAC/440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.374" Dia (9.50mm)
ECCN: EAR99
Temperature Coefficient: Z5U
Lead Style: Formed Leads - Kinked
3300pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
CAP CER 3300PF 300/440VAC Z5U Product overview: CS95ZU2GA332MYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS95ZU2GA332MYNKA
CAP CER 3300PF 300/440VAC Z5U
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CS95ZU2GA332MYNKA | 1360447-CS95ZU2GA332MYNKA | 445-15860-ND | 60-CS95ZU2GA332MYNKA | CS95ZU2GA332MYNKA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 3300PF Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | High Voltage Capacitor | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF |