TDK U.S.A. Corporation Ceramic Capacitors CS45-B2GA101K-VKA

Description
100pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181074-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181074-3-ND
Ceramic Capacitors 445-181074-3-ND
100pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

100pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-181074-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181074-1-ND
Ceramic Capacitors 445-181074-1-ND
100pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

100pF ±10% 440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Suppression Cap, 100Pf, Class X1/y2 Rohs Compliant Tdk - 25AJ0720 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, Class X1/y2 Rohs Compliant Tdk
25AJ0720
Suppression Cap, 100Pf, Class X1/y2 Rohs Compliant Tdk 25AJ0720
SUPPRESSION CAP, 100PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 100PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-181074-3-ND 25AJ0720
Product Name Ceramic Capacitors Suppression Cap, 100Pf, Class X1/y2 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers