Yageo USA Ceramic Capacitors CS1206JRX7R0BB273

Description
0.027µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.027µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CS1206JRX7R0BB273TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206JRX7R0BB273TR-ND
Ceramic Capacitors 13-CS1206JRX7R0BB273TR-ND
0.027µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.027µF ±5% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206JRX7R0BB273DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206JRX7R0BB273DKR-ND
Ceramic Capacitors 13-CS1206JRX7R0BB273DKR-ND
CAP CER 0.027UF 100V X7R 1206

CAP CER 0.027UF 100V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CS1206JRX7R0BB273CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1206JRX7R0BB273CT-ND
Ceramic Capacitors 13-CS1206JRX7R0BB273CT-ND
CAP CER 0.027UF 100V X7R 1206

CAP CER 0.027UF 100V X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CS1206JRX7R0BB273 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CS1206JRX7R0BB273
Capacitors - Ceramic Capacitors CS1206JRX7R0BB273
CAP CER 0.027UF 100V X7R 1206

CAP CER 0.027UF 100V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CS1206JRX7R0BB273TR-ND 13-CS1206JRX7R0BB273DKR-ND CS1206JRX7R0BB273
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - C1206C473K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers