CAP CER 150PF 440VAC RADIAL
150pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
CAP CER 150PF 440VAC RADIAL
CAP CER 150PF 440VAC RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-CS45-B2GA151K-VKACT-ND | CS45-B2GA151K-VKA | CS45-B2GA151K-VKA |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | High Voltage Capacitor | Safety | |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |