TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS75ZU2GA152MYNKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS75ZU2GA152MYNKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS75ZU2GA152MYNKA
Disc Type Multilayer Ceramic Capacitor CS75ZU2GA152MYNKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - 445-15858-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15858-ND
Ceramic Capacitors 445-15858-ND
1500pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

1500pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS75ZU2GA152MYNKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS75ZU2GA152MYNKA
Ceramic Capacitors CS75ZU2GA152MYNKA
CAP CER 1500PF 300/440VAC Z5U

CAP CER 1500PF 300/440VAC Z5U

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CS75ZU2GA152MYNKA 445-15858-ND CS75ZU2GA152MYNKA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105RMB152K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1608-1808JA250101KKTUYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details