TDK U.S.A. Corporation Ceramic Capacitors CS45-E2GA472M-GKA

Description
4700pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175028-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175028-ND
Ceramic Capacitors 445-175028-ND
4700pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS45-E2GA472M-GKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS45-E2GA472M-GKA
Ceramic Capacitors CS45-E2GA472M-GKA
CAP CER 4700PF 440VAC RADIAL

CAP CER 4700PF 440VAC RADIAL

Supplier's Site Datasheet
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Tdk - 25AJ0729 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Tdk
25AJ0729
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Tdk 25AJ0729
SUPPRESSION CAP, 4700PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 4700PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175028-ND CS45-E2GA472M-GKA 25AJ0729
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.01uF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186297 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C17AH1R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details