Win Source Part Number: 1360582-CS45-E2GA332
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CS45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads - Kinked
CAP CER 3300PF 440VAC RADIAL Product overview: CS45-E2GA332M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS45-E2GA332M-NKA
3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
SUPPRESSION CAP, 3300PF, CLASS X1/Y2 ROHS COMPLIANT: YES
CAP CER 3300PF 440VAC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360582-CS45-E2GA332M-NKA | 60-CS45-E2GA332M-NKA | 445-174545-ND | 25AJ0728 | CS45-E2GA332M-NKA |
| Product Name | Capacitors - Ceramic Capacitors | 3300PF Capacitor | Ceramic Capacitors | Suppression Cap, 3300Pf, Class X1/y2 Rohs Compliant Tdk | Ceramic Capacitors |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVAC | 440 volts | 300 volts | 440 volts | 440 volts |