TDK U.S.A. Corporation Ceramic Capacitors CS45-E2GA472M-NKA

Description
4700pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174546-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174546-ND
Ceramic Capacitors 445-174546-ND
4700pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS45-E2GA472M-NKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS45-E2GA472M-NKA
Ceramic Capacitors CS45-E2GA472M-NKA
CAP CER 4700PF 440VAC RADIAL

CAP CER 4700PF 440VAC RADIAL

Supplier's Site Datasheet
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Tdk - 25AJ0730 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Tdk
25AJ0730
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Tdk 25AJ0730
SUPPRESSION CAP, 4700PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 4700PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site
Cap Ceramic Suppression X1/Y2 0.0047uF 440VAC/300VAC E 20% (11 X 5mm) Radial 7.5mm 125C Bulk - 769-CS45-E2GA472M-NKA - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic Suppression X1/Y2 0.0047uF 440VAC/300VAC E 20% (11 X 5mm) Radial 7.5mm 125C Bulk
769-CS45-E2GA472M-NKA
Cap Ceramic Suppression X1/Y2 0.0047uF 440VAC/300VAC E 20% (11 X 5mm) Radial 7.5mm 125C Bulk 769-CS45-E2GA472M-NKA
Cap Ceramic Suppression X1/Y2 0.0047uF 440VAC/300VAC E 20% (11 X 5mm) Radial 7.5mm 125C Bulk

Cap Ceramic Suppression X1/Y2 0.0047uF 440VAC/300VAC E 20% (11 X 5mm) Radial 7.5mm 125C Bulk

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-174546-ND CS45-E2GA472M-NKA 25AJ0730 769-CS45-E2GA472M-NKA
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Tdk Cap Ceramic Suppression X1/Y2 0.0047uF 440VAC/300VAC E 20% (11 X 5mm) Radial 7.5mm 125C Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1912976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details