TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS85-B2GA681KANKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS85-B2GA681KANKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS85-B2GA681KANKA
Disc Type Multilayer Ceramic Capacitor CS85-B2GA681KANKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - 445-15874-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15874-ND
Ceramic Capacitors 445-15874-ND
680pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc

680pF ±10% 300VAC/440VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CS85-B2GA681KANKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS85-B2GA681KANKA
Ceramic Capacitors CS85-B2GA681KANKA
CAP CER 680PF 300/440VAC RAD

CAP CER 680PF 300/440VAC RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CS85-B2GA681KANKA
CAP CER 680PF 300/440VAC RAD

CAP CER 680PF 300/440VAC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CS85-B2GA681KANKA 445-15874-ND CS85-B2GA681KANKA CS85-B2GA681KANKA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors Single-Layer
Applications Automotive High Voltage Capacitor; Automotive Automotive Automotive; Safety, Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J1K00822JCSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M50G104J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers