TDK U.S.A. Corporation 1000PF Capacitor CS45-E2GA102M-NKA

Description
CAP CER 1000PF 440VAC RADIAL Product overview: CS45-E2GA102M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS45-E2GA102M-NKA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 440VAC RADIAL Product overview: CS45-E2GA102M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS45-E2GA102M-NKA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF Capacitor
60-CS45-E2GA102M-NKA
1000PF Capacitor 60-CS45-E2GA102M-NKA
CAP CER 1000PF 440VAC RADIAL Product overview: CS45-E2GA102M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS45-E2GA102M-NKA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 440VAC RADIAL Product overview: CS45-E2GA102M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS45-E2GA102M-NKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360411-CS45-E2GA102M-NKA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360411-CS45-E2GA102M-NKA
Capacitors - Ceramic Capacitors 1360411-CS45-E2GA102M-NKA
Win Source Part Number: 1360411-CS45-E2GA102 M-NKA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CS45 Package: Bulk Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.256" Dia (6.50mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360411-CS45-E2GA102M-NKA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CS45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.256" Dia (6.50mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - 445-174543-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174543-ND
Ceramic Capacitors 445-174543-ND
1000pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
CAP CER 1000PF 440VAC RADIAL - 769-CS45-E2GA102M-NKA - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 440VAC RADIAL
769-CS45-E2GA102M-NKA
CAP CER 1000PF 440VAC RADIAL 769-CS45-E2GA102M-NKA
CAP CER 1000PF 440VAC RADIAL

CAP CER 1000PF 440VAC RADIAL

Supplier's Site
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Tdk - 25AJ0723 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Tdk
25AJ0723
Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Tdk 25AJ0723
SUPPRESSION CAP, 1000PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 1000PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CS45-E2GA102M-NKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS45-E2GA102M-NKA
Ceramic Capacitors CS45-E2GA102M-NKA
CAP CER 1000PF 440VAC RADIAL

CAP CER 1000PF 440VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CS45-E2GA102M-NKA 1360411-CS45-E2GA102M-NKA 445-174543-ND 769-CS45-E2GA102M-NKA 25AJ0723 CS45-E2GA102M-NKA
Product Name 1000PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors CAP CER 1000PF 440VAC RADIAL Suppression Cap, 1000Pf, Class X1/y2 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX272K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210Y3K00122KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details