Yageo USA Ceramic Capacitors CS1812KKX7RDBB472

Description
CAP CER 4700PF 2KV X7R 1812
Request a Quote Datasheet
Description
CAP CER 4700PF 2KV X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CS1812KKX7RDBB472TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1812KKX7RDBB472TR-ND
Ceramic Capacitors 13-CS1812KKX7RDBB472TR-ND
CAP CER 4700PF 2KV X7R 1812

CAP CER 4700PF 2KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 13-CS1812KKX7RDBB472DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1812KKX7RDBB472DKR-ND
Ceramic Capacitors 13-CS1812KKX7RDBB472DKR-ND
CAP CER 4700PF 2KV X7R 1812

CAP CER 4700PF 2KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 13-CS1812KKX7RDBB472CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CS1812KKX7RDBB472CT-ND
Ceramic Capacitors 13-CS1812KKX7RDBB472CT-ND
CAP CER 4700PF 2KV X7R 1812

CAP CER 4700PF 2KV X7R 1812

Buy Now Datasheet
Cap, 4700Pf, 2Kv, Mlcc, 1812; Capacitance Yageo - 33AK6559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 2Kv, Mlcc, 1812; Capacitance Yageo
33AK6559
Cap, 4700Pf, 2Kv, Mlcc, 1812; Capacitance Yageo 33AK6559
CAP, 4700PF, 2KV, MLCC, 1812; Capacitance:4700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:4.5mm RoHS Compliant: Yes

CAP, 4700PF, 2KV, MLCC, 1812; Capacitance:4700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 2Kv, Mlcc, 1812; Capacitance Yageo - 33AK6560 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 2Kv, Mlcc, 1812; Capacitance Yageo
33AK6560
Cap, 4700Pf, 2Kv, Mlcc, 1812; Capacitance Yageo 33AK6560
CAP, 4700PF, 2KV, MLCC, 1812; Capacitance:4700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:4.5mm RoHS Compliant: Yes

CAP, 4700PF, 2KV, MLCC, 1812; Capacitance:4700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CS Series; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 13-CS1812KKX7RDBB472TR-ND 13-CS1812KKX7RDBB472DKR-ND 33AK6559
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 2Kv, Mlcc, 1812; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX150K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details