CAP CER 2200PF 440VAC RADIAL Product overview: CS45-E2GA222M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS45-E2GA222M-VKA
2200pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
2200pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
CAP CER 2200PF 440VAC RADIAL
SUPPRESSION CAP, 2200PF, CLASS X1/Y2 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CS45-E2GA222M-VKA | 445-175556-3-ND | CS45-E2GA222M-VKA | 25AJ0727 |
| Product Name | 2200PF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Suppression Cap, 2200Pf, Class X1/y2 Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0022 microF | 0.0022 microF |