Yageo USA Ceramic Capacitors CS1206JKNPOCBN330

Description
33pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
33pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-3628-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3628-2-ND
Ceramic Capacitors 311-3628-2-ND
33pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3628-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3628-6-ND
Ceramic Capacitors 311-3628-6-ND
33pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3628-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3628-1-ND
Ceramic Capacitors 311-3628-1-ND
33pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1988297 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988297
MLCCs - Multilayer Ceramic Capacitors 1988297
Yageo CS1206JKNPOCBN330

Yageo CS1206JKNPOCBN330

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988296 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988296
MLCCs - Multilayer Ceramic Capacitors 1988296
Yageo CS1206JKNPOCBN330

Yageo CS1206JKNPOCBN330

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988297P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988297P
MLCCs - Multilayer Ceramic Capacitors 1988297P
Yageo CS1206JKNPOCBN330

Yageo CS1206JKNPOCBN330

Supplier's Site
Cap, 33Pf, 1Kv, Mlcc, 1206; Capacitance Yageo - 33AK6416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 1Kv, Mlcc, 1206; Capacitance Yageo
33AK6416
Cap, 33Pf, 1Kv, Mlcc, 1206; Capacitance Yageo 33AK6416
CAP, 33PF, 1KV, MLCC, 1206; Capacitance:33pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 33PF, 1KV, MLCC, 1206; Capacitance:33pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Pf, 1Kv, Mlcc, 1206; Capacitance Yageo - 33AK6415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 1Kv, Mlcc, 1206; Capacitance Yageo
33AK6415
Cap, 33Pf, 1Kv, Mlcc, 1206; Capacitance Yageo 33AK6415
CAP, 33PF, 1KV, MLCC, 1206; Capacitance:33pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 33PF, 1KV, MLCC, 1206; Capacitance:33pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CS Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-3628-2-ND 311-3628-6-ND 1988297 1988297P 33AK6416
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 33Pf, 1Kv, Mlcc, 1206; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition; Ceramic NPO; C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details