TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS11ZU2GA472MYVKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS11ZU2GA472MYVKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS11ZU2GA472MYVKA
Disc Type Multilayer Ceramic Capacitor CS11ZU2GA472MYVKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - CS11ZU2GA472MYVKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS11ZU2GA472MYVKA-ND
Ceramic Capacitors CS11ZU2GA472MYVKA-ND
4700pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
4700PF Capacitor
60-CS11ZU2GA472MYVKA
4700PF Capacitor 60-CS11ZU2GA472MYVKA
CAP CER 4700PF 300/440VAC Z5U Product overview: CS11ZU2GA472MYVKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS11ZU2GA472MYVKA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 300/440VAC Z5U Product overview: CS11ZU2GA472MYVKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CS11ZU2GA472MYVKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330978-CS11ZU2GA472MYVKA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330978-CS11ZU2GA472MYVKA
Capacitors - Ceramic Capacitors 1330978-CS11ZU2GA472MYVKA
Manufacturer: TDK Corporation Win Source Part Number: 1330978-CS11ZU2GA472 MYVKA Category: Capacitors>Ceramic Capacitors Packaging: Tape & Box (TB) Features: High Voltage Size / Dimension: 0.413" Dia (10.50mm) Applications: Safety Standard Package: 1,000 Mounting: Through Hole Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 300VAC/440VAC Temperature Coefficient: Z5U Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -25°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8532.25.0020 Other Part Number: CS11ZU2GA472MYVKA02 Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: TDK Corporation
Win Source Part Number: 1330978-CS11ZU2GA472MYVKA
Category: Capacitors>Ceramic Capacitors
Packaging: Tape & Box (TB)
Features: High Voltage
Size / Dimension: 0.413" Dia (10.50mm)
Applications: Safety
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 300VAC/440VAC
Temperature Coefficient: Z5U
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -25°C ~ 125°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 85
HTSUS: 8532.25.0020
Other Part Number: CS11ZU2GA472MYVKA02
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Ceramic Capacitors - CS11ZU2GA472MYVKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CS11ZU2GA472MYVKA
Ceramic Capacitors CS11ZU2GA472MYVKA
CAP CER 4700PF 300/440VAC Z5U

CAP CER 4700PF 300/440VAC Z5U

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CS11ZU2GA472MYVKA CS11ZU2GA472MYVKA-ND 60-CS11ZU2GA472MYVKA 1330978-CS11ZU2GA472MYVKA CS11ZU2GA472MYVKA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors 4700PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R3C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - C1206C220J2GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details