TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS45SL2GA220JAVKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS45SL2GA220JAVKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS45SL2GA220JAVKA
Disc Type Multilayer Ceramic Capacitor CS45SL2GA220JAVKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - CS45SL2GA220JAVKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CS45SL2GA220JAVKA-ND
Ceramic Capacitors CS45SL2GA220JAVKA-ND
22pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc

22pF ±5% 300VAC/440VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number CS45SL2GA220JAVKA CS45SL2GA220JAVKA-ND
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive High Voltage Capacitor; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-111122K02P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details